Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 4kV |
CTR Min | 300% |
RoHS Compliant | Yes |
HIGHSPEED COUPLER 100KBD,SOIC8 | Rutronik |
Optocoupler, Transistor, 4000Vrms | Newark Electronics |
High Speed Optocouplers 100kbd Low Input Current High Gain | Future Electronics |
Optocoupl Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC T/R | Avnet America |
OPTOCPLR SOIC 8PIN | TTI Europe |
Where can I find additional details, specifications and documents for a SFH6318T?
Additional datasheets, footprints and schematics for SFH6318T are listed on our Part Details page. You can also find images and similar parts to SFH6318T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6318T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6318T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6318T fall under?
The SFH6318T is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6318T when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6318T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6318T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH6318T have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SFH6318T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6318T often in real-time on the comparison pages.
What if I can't find stock of SFH6318T?
You can fill out our help required form which you can use to request a quote for SFH6318T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.