Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
5,075
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
1,970
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1,591
in stock
|
Buy Now | |
element14
from US$0.89
|
1,591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
686
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 4kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | 25V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage VF Max | 1.9V |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 25V |
OPTOCPLR 8PIN SOIC 19-50% CTR | TTI Europe |
HIGHSPEED COUPLER 1MBD, SOIC8 | Rutronik |
Optocoupler DC-IN 1-CH Trans W/Base DC-O | RS |
Optocoupler Single Transistor-OUT 4000Vrms 8-Pin SOIC T/R | Avnet America |
Vishay Optocoupler | Distrelec |
OPTOCOUPLER, SMD TRANSISTOR O/P | Farnell |
Transistor Output Optocoupler, 1, 4 Kv, 19 %, 25 Ma, Soic, 8 Rohs Compliant: Yes |Vishay SFH6316T | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
SFH6316T Series Single Channel 25 V 4000 Vrms High Speed Optocoupler - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SFH6316T?
Additional datasheets, footprints and schematics for SFH6316T are listed on our Part Details page. You can also find images and similar parts to SFH6316T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6316T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6316T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6316T fall under?
The SFH6316T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6316T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6316T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6316T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6316T have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Avnet America and Distrelec have stock available or on a lead time for SFH6316T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6316T often in real-time on the comparison pages.
What if I can't find stock of SFH6316T?
You can fill out our help required form which you can use to request a quote for SFH6316T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.