Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
4,970
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
13,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.46
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
3,967
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,000
in stock
|
Buy Now | |
Micros
from US$0.56
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
96
in stock
|
Buy Now | |
element14
from US$0.59
|
96
in stock
|
Buy Now | |
Farnell
from US$0.45
|
96
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 55V |
RoHS Compliant | Yes |
OPTOCPLR DIL4 SMD | TTI Europe |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Avnet Asia |
Optocoupler Transistor O/P 1-CH | RS |
Vishay Optocoupler 55V | Distrelec |
Single CTR 160-500% Vce 55V Uiso 5,3 kV NPN Phototransistor | Micros |
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant: Yes |Vishay SFH6286-4T | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 | element14 |
OPTOCOUPLER 160-500%, AC INPUT | Rutronik |
Where can I find additional details, specifications and documents for a SFH6286-4T?
Additional datasheets, footprints and schematics for SFH6286-4T are listed on our Part Details page. You can also find images and similar parts to SFH6286-4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6286-4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6286-4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6286-4T fall under?
The SFH6286-4T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6286-4T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6286-4T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6286-4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH6286-4T have stock available?
Authorised distributors including TTI Europe, Avnet Asia, RS, Distrelec and Future Electronics have stock available or on a lead time for SFH6286-4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6286-4T often in real-time on the comparison pages.
What if I can't find stock of SFH6286-4T?
You can fill out our help required form which you can use to request a quote for SFH6286-4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.