Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
2,830
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
22,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,019
in stock
|
Buy Now | |
element14
from US$0.43
|
1,019
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,019
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Transistor Output Optocouplers Phototransistor Out AC-In CTR>40-125% | Future Electronics |
Optocoupler AC-IN 1-CH Trans DC-OUT | RS |
OPTOCOUPLER 40-125%,AC-INPUT | Rutronik |
Optocplr, Transistor O/P, 5.3Kv, Smdip-4 | Newark Electronics |
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4 | element14 |
OPTOCPLR DIL4 SMD 40-125% | TTI Europe |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SFH6206-1T?
Additional datasheets, footprints and schematics for SFH6206-1T are listed on our Part Details page. You can also find images and similar parts to SFH6206-1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6206-1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6206-1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6206-1T fall under?
The SFH6206-1T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH6206-1T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6206-1T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6206-1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6206-1T have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SFH6206-1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6206-1T often in real-time on the comparison pages.
What if I can't find stock of SFH6206-1T?
You can fill out our help required form which you can use to request a quote for SFH6206-1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.