Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
310
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
310
in stock
|
Buy Now | |
element14
from US$0.61
|
310
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
OPTOCPLR 4PIN DARL 300V SMTT&R | TTI Europe |
Optocoupler, Darlington, 5Kv, Smdip-4 | Newark Electronics |
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4 | element14 |
OPTOCOUPLER PHOTODARLINGTON | Rutronik |
SFH Series Single Channel 5300 V SMT Photo Darlington Optocoupler - SMD-4 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFH619A-X009T?
Additional datasheets, footprints and schematics for SFH619A-X009T are listed on our Part Details page. You can also find images and similar parts to SFH619A-X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH619A-X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH619A-X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH619A-X009T fall under?
The SFH619A-X009T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH619A-X009T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH619A-X009T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH619A-X009T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH619A-X009T have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFH619A-X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH619A-X009T often in real-time on the comparison pages.
What if I can't find stock of SFH619A-X009T?
You can fill out our help required form which you can use to request a quote for SFH619A-X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.