Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
2,939
in stock
|
Buy Now | |
RS
from US$0.34
|
3,430
in stock
|
Buy Now | |
element14
from US$0.59
|
2,939
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 1000% |
Collector Emitter Voltage V(br)ceo | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 300V |
DIP-4 DARLINGTON CTR>1000% -e3 | RS |
No. of Channels:1 Channel | element14 |
OPTOCOUPLER, TRANSISTOR O/P | Farnell |
Optocoupler, Transistor O/P | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCOUPLER DARLINGTON DIP-4 CTR>1000 | Rutronik |
Single Channel 300 V 5300 Vrms 1000% CTR Photodarlington Optocoupler - PDIP-4 | Future Electronics |
OPTOCPLR 4PIN | TTI Europe |
Where can I find additional details, specifications and documents for a SFH619A?
Additional datasheets, footprints and schematics for SFH619A are listed on our Part Details page. You can also find images and similar parts to SFH619A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH619A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH619A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH619A fall under?
The SFH619A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH619A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH619A you can contact the distributor directly for product support, shipping queries etc.
Is the SFH619A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH619A have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SFH619A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH619A often in real-time on the comparison pages.
What if I can't find stock of SFH619A?
You can fill out our help required form which you can use to request a quote for SFH619A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.