Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
380
in stock
|
Buy Now | |
element14
from US$0.49
|
4,010
in stock
|
Buy Now | |
Farnell
from US$0.46
|
4,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,733
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
2,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
1,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
521
in stock
|
Buy Now | |
Micros
from US$0.31
|
400
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | - |
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4 | element14 |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
OPTOCPLR 4816 O/U PKG | TTI Europe |
Optoc 5,3kV 55V 50mA 100..200% DIP4 | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
Single CTR 100-200% Vce 55V Uiso 5,3kV NPN Phototransistor | Micros |
DIP-4 CPLR 100-200% CTR -e3 | RS |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 100-200% | Rutronik |
Single Channel 55 V 5300 Vrms Through Hole Phototransistor Optocoupler - DIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a SFH618A-3?
Additional datasheets, footprints and schematics for SFH618A-3 are listed on our Part Details page. You can also find images and similar parts to SFH618A-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH618A-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH618A-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH618A-3 fall under?
The SFH618A-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH618A-3 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH618A-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH618A-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH618A-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Schukat Electronic have stock available or on a lead time for SFH618A-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH618A-3 often in real-time on the comparison pages.
What if I can't find stock of SFH618A-3?
You can fill out our help required form which you can use to request a quote for SFH618A-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.