Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
3,400
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
4,189
in stock
|
Buy Now | |
element14
from US$0.38
|
3,690
in stock
|
Buy Now | |
Farnell
from US$0.49
|
3,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,577
in stock
|
Buy Now | |
Conrad
from US$0.34
|
1,886
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Vishay Optocoupler DIP-4 70 V | Distrelec |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
DIP-4 OPTOCPLR 40-80% CTR -e3 | RS |
Collector current: 100 mA | Conrad |
Optoc 5,3kV 70V 50mA 40..80% DIP4 | Schukat Electronic |
Optocoupler, Transistor O/P | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
SFH610A Series Single Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-4 | Future Electronics |
OPTOCPLR 4816 O/U PKG | TTI Europe |
Where can I find additional details, specifications and documents for a SFH610A-1?
Additional datasheets, footprints and schematics for SFH610A-1 are listed on our Part Details page. You can also find images and similar parts to SFH610A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH610A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH610A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH610A-1 fall under?
The SFH610A-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH610A-1 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH610A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH610A-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH610A-1 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SFH610A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH610A-1 often in real-time on the comparison pages.
What if I can't find stock of SFH610A-1?
You can fill out our help required form which you can use to request a quote for SFH610A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.