Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
990
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
59,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
25,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
6,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,220
in stock
|
Buy Now | |
element14
from US$0.41
|
3,220
in stock
|
Buy Now | |
Farnell
from US$0.46
|
3,220
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
596
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SMD |
No. of Pins | 4Pins |
Forward Current If Max | - |
Isolation Voltage | 5.3kV |
CTR Min | - |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
OPTOCPLR 4PIN SNGL 100-200% | TTI Europe |
SFH6106 Series 70 Vce 5.3 kV Phototransistor Output Optocoupler 4 Pin SMT | Future Electronics |
OPTOCOUPLER 100-200%,SMD-4 10mA | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Phototransistor, 5.3Kv | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5.3KV | element14 |
SMD-4 OPTOCPLR 100-200% CTR -e3 | RS |
Vishay Optocoupler 70V | Distrelec |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | EBV Elektronik |
OPTOCOUPLER | RS Americas |
Where can I find additional details, specifications and documents for a SFH6106-3T?
Additional datasheets, footprints and schematics for SFH6106-3T are listed on our Part Details page. You can also find images and similar parts to SFH6106-3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6106-3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6106-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6106-3T fall under?
The SFH6106-3T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6106-3T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6106-3T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6106-3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6106-3T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SFH6106-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6106-3T often in real-time on the comparison pages.
What if I can't find stock of SFH6106-3T?
You can fill out our help required form which you can use to request a quote for SFH6106-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.