Status: | Unknown |
---|---|
Series: | OSLON Black Series |
RoHS: | Unknown |
Viewing Angle | 90° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 1.5A |
Forward Voltage VF Max | 3.6V |
Rise Time | 11ns |
Fall Time tf | 14ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | OSLON Black Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SFH 4715AS-EA?
Additional datasheets, footprints and schematics for SFH 4715AS-EA are listed on our Part Details page. You can also find images and similar parts to SFH 4715AS-EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 4715AS-EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 4715AS-EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 4715AS-EA fall under?
The SFH 4715AS-EA is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 4715AS-EA when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 4715AS-EA you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 4715AS-EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 4715AS-EA have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Asia have stock available or on a lead time for SFH 4715AS-EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 4715AS-EA often in real-time on the comparison pages.
What if I can't find stock of SFH 4715AS-EA?
You can fill out our help required form which you can use to request a quote for SFH 4715AS-EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.