Status: | Unknown |
---|---|
Series: | OSLON Black Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
No stock
|
Buy Now |
Viewing Angle | 90° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 1.8V |
Rise Time | 7ns |
Fall Time tf | 14ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | OSLON Black Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SFH 4715?
Additional datasheets, footprints and schematics for SFH 4715 are listed on our Part Details page. You can also find images and similar parts to SFH 4715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 4715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 4715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 4715 fall under?
The SFH 4715 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 4715 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 4715 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 4715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 4715 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFH 4715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 4715 often in real-time on the comparison pages.
What if I can't find stock of SFH 4715?
You can fill out our help required form which you can use to request a quote for SFH 4715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.