Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
50,360
in stock
|
Buy Now | |
element14
from US$0.38
|
11,299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
11,058
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,954
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
1,850
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Viewing Angle | 3° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 12ns |
Fall Time tf | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Angle of Half Sensitivity ± | 3° |
Full Angle | 6° |
Head Diameter | 5mm |
Head Length | 9mm |
LED / Lamp Size | 5 |
Lead Diameter | 0.8mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 860nm |
Power Dissipation Pd | 180mW |
Radiant Intensity | 700mW/Sr |
Turn Off Time | 12ns |
Turn On Time | 12ns |
Wavelength Typ | 850nm |
IR-LED Water-clear 6° 5mm | Schukat Electronic |
Opto SFH 4550 IR LED, 860nm, T-1 3/4 (5mm) Through Hole package | Osram Opto Semiconductors SFH 4550 | RS Americas |
Where can I find additional details, specifications and documents for a SFH4550?
Additional datasheets, footprints and schematics for SFH4550 are listed on our Part Details page. You can also find images and similar parts to SFH4550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH4550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH4550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH4550 fall under?
The SFH4550 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SFH4550 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH4550 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH4550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH4550 have stock available?
Authorised distributors including RS, element14, Transfer Multisort Elektronik, Newark Electronics and Avnet Asia have stock available or on a lead time for SFH4550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH4550 often in real-time on the comparison pages.
What if I can't find stock of SFH4550?
You can fill out our help required form which you can use to request a quote for SFH4550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.