Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
7,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
8,942
in stock
|
Buy Now | |
element14
from US$0.42
|
8,925
in stock
|
Buy Now | |
Farnell
from US$0.40
|
8,925
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,074
in stock
|
Buy Now | |
Conrad
from US$1.38
|
337
in stock
|
Buy Now | |
Rutronik
-
|
106,000
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now |
Viewing Angle | 13° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 12ns |
Fall Time tf | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Head Diameter | 3mm |
Head Length | 5.2mm |
LED / Lamp Size | 3mm |
Lead Diameter | 0.6mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 850nm |
Power Dissipation Pd | 180mW |
Radiant Intensity | 110mW/Sr |
Wavelength Typ | 850nm |
Infrared T-1 LED 850nm 26° SFH4350 | RS |
Infrared LED with high output power and short switching times.Applications: infrared illumination for cameras, IR data transfer, sensors and much more.This text is machine translated. | Conrad |
Opto SFH 4350 IR LED, 860nm, T-1 (3mm) Through Hole package | Osram Opto Semiconductors SFH 4350 | RS Americas |
Where can I find additional details, specifications and documents for a SFH4350?
Additional datasheets, footprints and schematics for SFH4350 are listed on our Part Details page. You can also find images and similar parts to SFH4350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH4350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH4350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH4350 fall under?
The SFH4350 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SFH4350 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH4350 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH4350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH4350 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Asia have stock available or on a lead time for SFH4350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH4350 often in real-time on the comparison pages.
What if I can't find stock of SFH4350?
You can fill out our help required form which you can use to request a quote for SFH4350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.