Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
402
in stock
|
Buy Now | |
element14
from US$0.42
|
372
in stock
|
Buy Now | |
Farnell
from US$0.40
|
372
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Wavelength | 860nm |
---|---|
Angle of Half Intensity | 50° |
Diode Case Style | SMD |
Radiant Intensity (Ie) | 55mW/Sr |
Rise Time | 12ns |
Fall Time tf | 12ns |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.8V |
RoHS Compliant | Yes |
Infrared Power TOPLED 850nm 50o, SFH4259Z | Osram Opto Semiconductors SFH4259Z | RS Americas |
Where can I find additional details, specifications and documents for a SFH 4259-Z?
Additional datasheets, footprints and schematics for SFH 4259-Z are listed on our Part Details page. You can also find images and similar parts to SFH 4259-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 4259-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 4259-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 4259-Z fall under?
The SFH 4259-Z is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SFH 4259-Z when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 4259-Z you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 4259-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH 4259-Z have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SFH 4259-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 4259-Z often in real-time on the comparison pages.
What if I can't find stock of SFH 4259-Z?
You can fill out our help required form which you can use to request a quote for SFH 4259-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.