Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
30
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Schukat Electronic
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now |
Peak Wavelength | 860nm |
---|---|
Angle of Half Intensity | 30° |
Diode Case Style | SMD |
Radiant Intensity (Ie) | 185mW/Sr |
Rise Time | 15ns |
Fall Time tf | 15ns |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 3.6V |
RoHS Compliant | Yes |
SMD-IR-LED Water-clear 30° TOPLED | Schukat Electronic |
Where can I find additional details, specifications and documents for a SFH 4258S?
Additional datasheets, footprints and schematics for SFH 4258S are listed on our Part Details page. You can also find images and similar parts to SFH 4258S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 4258S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 4258S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 4258S fall under?
The SFH 4258S is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SFH 4258S when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 4258S you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 4258S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH 4258S have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rutronik, RS and element14 have stock available or on a lead time for SFH 4258S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 4258S often in real-time on the comparison pages.
What if I can't find stock of SFH 4258S?
You can fill out our help required form which you can use to request a quote for SFH 4258S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.