Status: | Unknown |
---|---|
Series: | CHIPLED Series |
RoHS: | Unknown |
Viewing Angle | 140° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 12ns |
Fall Time tf | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | CHIPLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SFH 4050-Z?
Additional datasheets, footprints and schematics for SFH 4050-Z are listed on our Part Details page. You can also find images and similar parts to SFH 4050-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 4050-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 4050-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 4050-Z fall under?
The SFH 4050-Z is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 4050-Z when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 4050-Z you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 4050-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 4050-Z have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, element14 and Avnet Asia have stock available or on a lead time for SFH 4050-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 4050-Z often in real-time on the comparison pages.
What if I can't find stock of SFH 4050-Z?
You can fill out our help required form which you can use to request a quote for SFH 4050-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.