Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,600
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
8,000
in stock
|
Buy Now | |
element14
from US$0.28
|
2,775
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
250
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Peak Wavelength | 950nm |
---|---|
Angle of Half Intensity | 18° |
Diode Case Style | SMD |
Radiant Intensity (Ie) | 90mW/Sr |
Rise Time | 12ns |
Fall Time tf | 12ns |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 2V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SFH 4045N?
Additional datasheets, footprints and schematics for SFH 4045N are listed on our Part Details page. You can also find images and similar parts to SFH 4045N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 4045N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 4045N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 4045N fall under?
The SFH 4045N is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SFH 4045N when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 4045N you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 4045N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH 4045N have stock available?
Authorised distributors including Rutronik, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SFH 4045N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 4045N often in real-time on the comparison pages.
What if I can't find stock of SFH 4045N?
You can fill out our help required form which you can use to request a quote for SFH 4045N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.