Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,995
in stock
|
Buy Now | |
element14
from US$0.26
|
1,995
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,995
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
WAVELENGTH TYP | 980NM |
---|---|
VIEWING ANGLE | 60 |
POWER CONSUMPTION | 165MW |
NO. OF PINS | 2PINS |
PACKAGING | CUT TAPE |
MSL | MSL 6 - TIME ON LABEL |
TRANSISTOR POLARITY | NPN |
RoHS Compliant | YES |
Photo Transistor 980nm | Rapid Electronics |
Opto SFH 325 120 deg IR + Visible Light Phototransistor, Smnt 2-Pin PLCC package | Osram Opto Semiconductors SFH325Z | RS Americas |
Where can I find additional details, specifications and documents for a SFH325-Z?
Additional datasheets, footprints and schematics for SFH325-Z are listed on our Part Details page. You can also find images and similar parts to SFH325-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH325-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH325-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH325-Z fall under?
The SFH325-Z is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to SFH325-Z when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH325-Z you can contact the distributor directly for product support, shipping queries etc.
Is the SFH325-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH325-Z have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFH325-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH325-Z often in real-time on the comparison pages.
What if I can't find stock of SFH325-Z?
You can fill out our help required form which you can use to request a quote for SFH325-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.