Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
240
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
66,000
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
4,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,712
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,662
in stock
|
Buy Now | |
Conrad
from US$0.34
|
1,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
635
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Wavelength Typ | 900nm |
---|---|
Viewing Angle | 24° |
Power Consumption | 165mW |
No. of Pins | 2Pins |
Transistor Case Style | Radial Leaded |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Osram Opto Semiconductors Phototransistor 900nm 15 mA 35 V T1 | Distrelec |
Casing type (LEDs): 3 mm | Conrad |
Where can I find additional details, specifications and documents for a SFH 309 FA?
Additional datasheets, footprints and schematics for SFH 309 FA are listed on our Part Details page. You can also find images and similar parts to SFH 309 FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 309 FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 309 FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 309 FA fall under?
The SFH 309 FA is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 309 FA when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 309 FA you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 309 FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 309 FA have stock available?
Authorised distributors including Rutronik, Distrelec, Newark Electronics, Farnell and Conrad have stock available or on a lead time for SFH 309 FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 309 FA often in real-time on the comparison pages.
What if I can't find stock of SFH 309 FA?
You can fill out our help required form which you can use to request a quote for SFH 309 FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.