Status: | Unknown |
---|---|
Series: | CHIPLED Series |
RoHS: | Unknown |
Wavelength Typ | 870nm |
---|---|
Viewing Angle | 26° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | 1206 |
Product Range | CHIPLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Chipled Rohs Compliant: Yes |Osram SFH 3015 FA | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH 3015 FA?
Additional datasheets, footprints and schematics for SFH 3015 FA are listed on our Part Details page. You can also find images and similar parts to SFH 3015 FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 3015 FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 3015 FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 3015 FA fall under?
The SFH 3015 FA is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 3015 FA when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 3015 FA you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 3015 FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 3015 FA have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFH 3015 FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 3015 FA often in real-time on the comparison pages.
What if I can't find stock of SFH 3015 FA?
You can fill out our help required form which you can use to request a quote for SFH 3015 FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.