Status: | Unknown |
---|---|
Series: | SMARTLED Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now |
Wavelength Typ | 860nm |
---|---|
Viewing Angle | 160° |
Power Consumption | 130mW |
No. of Pins | 2Pins |
Transistor Case Style | SMD |
Product Range | SMARTLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PHOTOTRANSISTOR SMD | Farnell |
Where can I find additional details, specifications and documents for a SFH 3010-Z?
Additional datasheets, footprints and schematics for SFH 3010-Z are listed on our Part Details page. You can also find images and similar parts to SFH 3010-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 3010-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 3010-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 3010-Z fall under?
The SFH 3010-Z is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 3010-Z when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 3010-Z you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 3010-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 3010-Z have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFH 3010-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 3010-Z often in real-time on the comparison pages.
What if I can't find stock of SFH 3010-Z?
You can fill out our help required form which you can use to request a quote for SFH 3010-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.