Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 15° |
Dark Current | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SFH 2505 FA-Z?
Additional datasheets, footprints and schematics for SFH 2505 FA-Z are listed on our Part Details page. You can also find images and similar parts to SFH 2505 FA-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 2505 FA-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 2505 FA-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 2505 FA-Z fall under?
The SFH 2505 FA-Z is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 2505 FA-Z when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 2505 FA-Z you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 2505 FA-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 2505 FA-Z have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SFH 2505 FA-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 2505 FA-Z often in real-time on the comparison pages.
What if I can't find stock of SFH 2505 FA-Z?
You can fill out our help required form which you can use to request a quote for SFH 2505 FA-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.