Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
9,790
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,354
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,313
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
490
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
2
in stock
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Wavelength of Peak Sensitivity | 850nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Opto SFH 206 K IR + Visible Light Si Photodiode, 60 deg, Thru Hole 5mm package | Osram Opto Semiconductors SFH 206 K | RS Americas |
Where can I find additional details, specifications and documents for a SFH 206 K?
Additional datasheets, footprints and schematics for SFH 206 K are listed on our Part Details page. You can also find images and similar parts to SFH 206 K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 206 K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 206 K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 206 K fall under?
The SFH 206 K is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 206 K when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 206 K you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 206 K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 206 K have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SFH 206 K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 206 K often in real-time on the comparison pages.
What if I can't find stock of SFH 206 K?
You can fill out our help required form which you can use to request a quote for SFH 206 K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.