Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
495
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
113,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,429
in stock
|
Buy Now | |
Farnell
from US$0.41
|
7,426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,802
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
1,198
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
800
in stock
|
Buy Now | |
Conrad
from US$0.91
|
384
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Wavelength of Peak Sensitivity | 850nm |
Angle of Half Sensitivity ± | 75° |
Dark Current | 1nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Osram Opto Semiconductors Photodiode 850nm 150mW T1 3/4 | Distrelec |
PIN Photodiode Water-clear 9,5µA 5mm | Schukat Electronic |
In clear plastic housing | Conrad |
Opto SFH 203 P IR + Visible Light Si Photodiode, 75 deg, Thru Hole 5mm package | Osram Opto Semiconductors SFH 203 P | RS Americas |
Where can I find additional details, specifications and documents for a SFH 203 P?
Additional datasheets, footprints and schematics for SFH 203 P are listed on our Part Details page. You can also find images and similar parts to SFH 203 P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 203 P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 203 P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 203 P fall under?
The SFH 203 P is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 203 P when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 203 P you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 203 P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 203 P have stock available?
Authorised distributors including Rutronik, Newark Electronics, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for SFH 203 P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 203 P often in real-time on the comparison pages.
What if I can't find stock of SFH 203 P?
You can fill out our help required form which you can use to request a quote for SFH 203 P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.