Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 1nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SFH 2200 A01?
Additional datasheets, footprints and schematics for SFH 2200 A01 are listed on our Part Details page. You can also find images and similar parts to SFH 2200 A01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 2200 A01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 2200 A01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 2200 A01 fall under?
The SFH 2200 A01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SFH 2200 A01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 2200 A01 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 2200 A01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH 2200 A01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Avnet Asia have stock available or on a lead time for SFH 2200 A01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 2200 A01 often in real-time on the comparison pages.
What if I can't find stock of SFH 2200 A01?
You can fill out our help required form which you can use to request a quote for SFH 2200 A01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.