Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Direct Digital Synthesis (DDS) |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 10MHz |
Signal Generator Modulation | AM FM |
Manufacturer Warranty | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 293mm |
External Height | 107mm |
External Width | 266mm |
Modulation Type | AM FM |
Supply Voltage Max | 230V |
Supply Voltage Min | 115V |
Supply Voltage Range | 115V to 230V |
Sweep Rate Range | 100 |
FUNCTION GENERATOR, 10MHZ | element14 |
Where can I find additional details, specifications and documents for a SFG-2110?
Additional datasheets, footprints and schematics for SFG-2110 are listed on our Part Details page. You can also find images and similar parts to SFG-2110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFG-2110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFG-2110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFG-2110 fall under?
The SFG-2110 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to SFG-2110 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFG-2110 you can contact the distributor directly for product support, shipping queries etc.
Is the SFG-2110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFG-2110 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SFG-2110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFG-2110 often in real-time on the comparison pages.
What if I can't find stock of SFG-2110?
You can fill out our help required form which you can use to request a quote for SFG-2110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.