Status: | Unknown |
---|---|
Series: | SFG-1000 Series |
RoHS: | Unknown |
Prices starting from US$162.00
Signal Generator Type | Direct Digital Synthesis (DDS) |
---|---|
No. of Channels | 1 Channel |
Product Range | SFG-1000 Series |
Bandwidth | 3MHz |
Signal Generator Modulation | - |
Manufacturer Warranty | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
FUNCTION GENERATOR, 1CH, DDS, 3MHZ | element14 |
GW Instek Function Generator, 1x 3MHz | Distrelec |
Dds Function Generator, 1Ch, 3Mhz | Newark Electronics |
Function Generator 1x3MHz | RS |
GW Instek SFG-1003 DDS Function Generator | Rapid Electronics |
Where can I find additional details, specifications and documents for a SFG-1003?
Additional datasheets, footprints and schematics for SFG-1003 are listed on our Part Details page. You can also find images and similar parts to SFG-1003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFG-1003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFG-1003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFG-1003 fall under?
The SFG-1003 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to SFG-1003 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFG-1003 you can contact the distributor directly for product support, shipping queries etc.
Is the SFG-1003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFG-1003 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS have stock available or on a lead time for SFG-1003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFG-1003 often in real-time on the comparison pages.
What if I can't find stock of SFG-1003?
You can fill out our help required form which you can use to request a quote for SFG-1003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.