Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | F |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Bulkhead Adapter, F Jack-F Jack | Newark Electronics |
SNAP FIT, F CONN, OW | Hubbell Wiring Device-Kellems SFFX | RS Americas |
F-Connector, Faceplate/Adapter Mounting, Office White | Carlton-Bates |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SFFX?
Additional datasheets, footprints and schematics for SFFX are listed on our Part Details page. You can also find images and similar parts to SFFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFFX fall under?
The SFFX is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to SFFX when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFFX you can contact the distributor directly for product support, shipping queries etc.
Is the SFFX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFFX have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for SFFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFFX often in real-time on the comparison pages.
What if I can't find stock of SFFX?
You can fill out our help required form which you can use to request a quote for SFFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.