Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 32V |
Fuse Size Imperial | 1/4" x 3/4" |
Product Range | SFE Series |
Fuse Size | 1/4" x 3/4" |
RoHS Compliant | No |
Automotive Fuse | Newark Electronics |
Fuse Automotive 6A 32V Fast 2-Pin Cartridge Holder | Avnet America |
SFE 6 AMP GLASS FUSE - (5 in TIN) | Eaton Electronics SFE-6 | RS Americas |
Cartridge Fuses SFE 6 AMP GLASS FUSE - (5 in TIN) | Sager |
Glass Body Fuses, -/32 VHolder, Fast Blow, 6 ACartridge, Non-Standard | Relay Specialties |
Where can I find additional details, specifications and documents for a SFE-6?
Additional datasheets, footprints and schematics for SFE-6 are listed on our Part Details page. You can also find images and similar parts to SFE-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFE-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFE-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFE-6 fall under?
The SFE-6 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to SFE-6 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFE-6 you can contact the distributor directly for product support, shipping queries etc.
Is the SFE-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFE-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Relay Specialties have stock available or on a lead time for SFE-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFE-6 often in real-time on the comparison pages.
What if I can't find stock of SFE-6?
You can fill out our help required form which you can use to request a quote for SFE-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.