Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
9
in stock
|
Buy Now | |
element14
from US$1.35
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Sager
from US$1.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 32V |
Fuse Size Metric | - |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | SFE Series |
Breaking Capacity Current AC | - |
Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 32V |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | SFE Series |
RoHS Compliant | No |
Cartridge Fuses 32V 4A Fast Acting Automotive | Rapid Electronics |
Fuse, Cartridge, 4A, 32V, Fast Acting | Newark Electronics |
Fuse Automotive 4A 32V Fast 2-Pin Cartridge Holder | Avnet America |
SFE 4 AMP GLASS FUSE - (5 in TIN) | Eaton Electronics SFE-4 | RS Americas |
Cartridge Fuses 32V 4A Fast Acting Automotive Glass | Sager |
Glass Body Fuses, -/32 VHolder, Fast Blow, 4 A1AG, 1/4" x 5/8" | Relay Specialties |
Where can I find additional details, specifications and documents for a SFE-4?
Additional datasheets, footprints and schematics for SFE-4 are listed on our Part Details page. You can also find images and similar parts to SFE-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFE-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFE-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFE-4 fall under?
The SFE-4 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SFE-4 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFE-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SFE-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFE-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SFE-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFE-4 often in real-time on the comparison pages.
What if I can't find stock of SFE-4?
You can fill out our help required form which you can use to request a quote for SFE-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.