Status: | Unknown |
---|---|
Series: | SFE Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
2,065
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
2,065
in stock
|
Buy Now | |
Carlton-Bates
from US$1.50
|
7
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Sager
from US$1.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | SFE Series |
RoHS Compliant | No |
Sfe 20 Amp Glass Fuse - (5 In Tin) |Eaton Bussmann SFE-20 | Newark Electronics |
Cartridge Fuses 20A 32V FAST ACTING | Rapid Electronics |
20A | RS |
Fuse, Miniature Auto Glass Tube | Carlton-Bates |
Buss Small Dimension Fuse 5N Auto Pack | Eaton Electronics SFE-20 | RS Americas |
Fuse Automotive 20A 32V Fast 2-Pin Cartridge Holder | Avnet America |
Cartridge Fuses 20A 32V FAST ACTING | Sager |
Glass Body Fuses, -/32 VHolder, Fast Blow, 20 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a SFE-20?
Additional datasheets, footprints and schematics for SFE-20 are listed on our Part Details page. You can also find images and similar parts to SFE-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFE-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFE-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFE-20 fall under?
The SFE-20 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to SFE-20 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFE-20 you can contact the distributor directly for product support, shipping queries etc.
Is the SFE-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFE-20 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, Carlton-Bates and RS Americas have stock available or on a lead time for SFE-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFE-20 often in real-time on the comparison pages.
What if I can't find stock of SFE-20?
You can fill out our help required form which you can use to request a quote for SFE-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.