Status: | Unknown |
---|---|
Series: | C-440 Series |
RoHS: | Unknown |
Blank Media Flash Memory Type | Compact Flash Card Type I |
---|---|
Memory Capacity | 2GB |
Product Range | C-440 Series |
SVHC | No SVHC (27-Jun-2018) |
Memory Type | Flash |
CARD, COMPACTFLASH, 2GB | element14 |
Memory Card, Compactflash, Slc, 2Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a SFCF2048H2BU2TO-I-MS-527-STD?
Additional datasheets, footprints and schematics for SFCF2048H2BU2TO-I-MS-527-STD are listed on our Part Details page. You can also find images and similar parts to SFCF2048H2BU2TO-I-MS-527-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFCF2048H2BU2TO-I-MS-527-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFCF2048H2BU2TO-I-MS-527-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFCF2048H2BU2TO-I-MS-527-STD fall under?
The SFCF2048H2BU2TO-I-MS-527-STD is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SFCF2048H2BU2TO-I-MS-527-STD when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFCF2048H2BU2TO-I-MS-527-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFCF2048H2BU2TO-I-MS-527-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFCF2048H2BU2TO-I-MS-527-STD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SFCF2048H2BU2TO-I-MS-527-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFCF2048H2BU2TO-I-MS-527-STD often in real-time on the comparison pages.
What if I can't find stock of SFCF2048H2BU2TO-I-MS-527-STD?
You can fill out our help required form which you can use to request a quote for SFCF2048H2BU2TO-I-MS-527-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.