Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Lens Colour | Amber |
---|---|
Supply Voltage VAC | - |
Supply Voltage VDC | 12V |
Visual Signal Type | Strobe |
Lens Diameter | - |
Product Range | - |
IP / NEMA Rating | - |
Power Rating | - |
External Height | - |
Where can I find additional details, specifications and documents for a SFA12?
Additional datasheets, footprints and schematics for SFA12 are listed on our Part Details page. You can also find images and similar parts to SFA12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFA12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFA12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFA12 fall under?
The SFA12 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to SFA12 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFA12 you can contact the distributor directly for product support, shipping queries etc.
Is the SFA12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFA12 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SFA12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFA12 often in real-time on the comparison pages.
What if I can't find stock of SFA12?
You can fill out our help required form which you can use to request a quote for SFA12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.