Status: | Unknown |
---|---|
Series: | Sucoflex 526V Series |
RoHS: | Unknown |
Connector Type A | 3.5mm Ruggedized PORT Jack |
---|---|
Connector Type B | 3.5mm Ruggedized DUT Plug |
Coaxial Cable Type | SUCOFLEX 526V |
Impedance | 50ohm |
Cable Length - Imperial | 38" |
Cable Length - Metric | 965mm |
Jacket Colour | Black White |
Product Range | Sucoflex 526V Series |
SVHC | No SVHC (20-Jun-2016) |
Vna Cable Ruggedized, 26.5 Ghz, Sucoflex 526V, 3.5Mm Port F/3.5Mm Dut M, 38In | HUBER+SUHNER SF526V/35VF/35VM/38in | RS Americas |
Rf Cable Assy, 3.5Mm Jack-Plug, 965Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SF526V/35VF/35VM/38IN?
Additional datasheets, footprints and schematics for SF526V/35VF/35VM/38IN are listed on our Part Details page. You can also find images and similar parts to SF526V/35VF/35VM/38IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF526V/35VF/35VM/38IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF526V/35VF/35VM/38IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF526V/35VF/35VM/38IN fall under?
The SF526V/35VF/35VM/38IN is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SF526V/35VF/35VM/38IN when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF526V/35VF/35VM/38IN you can contact the distributor directly for product support, shipping queries etc.
Is the SF526V/35VF/35VM/38IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF526V/35VF/35VM/38IN have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for SF526V/35VF/35VM/38IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF526V/35VF/35VM/38IN often in real-time on the comparison pages.
What if I can't find stock of SF526V/35VF/35VM/38IN?
You can fill out our help required form which you can use to request a quote for SF526V/35VF/35VM/38IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.