Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.59
Coil Voltage | 48 V DC |
---|---|
Contact Arrangement | 4 Form A 4 Form B |
Protective Construction | Sealed Type |
Terminal Type | PC board type |
Nominal Operating Power | 500mW |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 15%V or more of Nominal coil voltage (Initial) |
Max. Switching Voltage | 250V AC/30V DC |
Minimum (For Reference) | 100mA 5V DC |
Max. Switching Current | 6A AC/6A DC |
Contact Material | Au-flashed AgSnO2 type |
Expected Life: Mechanical | 1x10^7 |
Expected Life: Electrical | 1x10^5 |
Breakdown Voltage (Contact-Contact) (Initial) | 1300Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 2500Vrms |
Ambient Temperature | -40deg to +70deg |
Operating Function | Single side stable |
Packing Quantity; Inner Carton (Pcs.) | 20pcs. |
Packing Quantity; Outer Carton (Pcs.) | 200 pcs. |
Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A | Newark Electronics |
SAFETY RELAY, 4PST-NO, 4PST-NC, 250V, 6A | element14 |
Electromechanical Relay 4PST-NO/4PST-NC 6A 48VDC 4.608KOhm Through Hole | Avnet America |
Relay, 6 A @ 250 VAC, 30 VDC, 250 VAC, 30 VDC @ 6 A, 4NO/4NC, 4.608 Ohms | Panasonic Electronic Components SF4D-DC48V | RS Americas |
Safety Relay Coil Vol | Relay Specialties |
Where can I find additional details, specifications and documents for a SF4D-DC48V?
Additional datasheets, footprints and schematics for SF4D-DC48V are listed on our Part Details page. You can also find images and similar parts to SF4D-DC48V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF4D-DC48V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF4D-DC48V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF4D-DC48V fall under?
The SF4D-DC48V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Safety Relays > SF Series Relays Double Contact Type.
Can I view similar or alternative parts?
You can view similar parts to SF4D-DC48V when available in the SF Series Relays Double Contact Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF4D-DC48V you can contact the distributor directly for product support, shipping queries etc.
Is the SF4D-DC48V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF4D-DC48V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SF4D-DC48V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF4D-DC48V often in real-time on the comparison pages.
What if I can't find stock of SF4D-DC48V?
You can fill out our help required form which you can use to request a quote for SF4D-DC48V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.