Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.76
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.63
|
630
in stock
|
Buy Now | |
TTI Europe
from US$23.76
|
500
in stock
|
Buy Now | |
Distrelec
from US$39.18
|
443
in stock
|
Buy Now | |
Newark Electronics
from US$24.20
|
231
in stock
|
Buy Now | |
element14
from US$24.61
|
231
in stock
|
Buy Now | |
Farnell
from US$32.31
|
231
in stock
|
Buy Now | |
RS Americas
from US$36.84
|
94
in stock
|
Buy Now | |
Avnet America
from US$25.96
|
-
|
Buy Now | |
Relay Specialties
from US$27.59
|
-
|
Buy Now |
Coil Voltage | 24 V DC |
---|---|
Contact Arrangement | 4 Form A 4 Form B |
Protective Construction | Sealed Type |
Terminal Type | PC board type |
Nominal Operating Power | 500mW |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 15%V or more of Nominal coil voltage (Initial) |
Max. Switching Voltage | 250V AC/30V DC |
Minimum (For Reference) | 100mA 5V DC |
Max. Switching Current | 6A AC/6A DC |
Contact Material | Au-flashed AgSnO2 type |
Expected Life: Mechanical | 1x10^7 |
Expected Life: Electrical | 1x10^5 |
Breakdown Voltage (Contact-Contact) (Initial) | 1300Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 2500Vrms |
Ambient Temperature | -40deg to +70deg |
Operating Function | Single side stable |
Packing Quantity; Inner Carton (Pcs.) | 20pcs. |
Packing Quantity; Outer Carton (Pcs.) | 200 pcs. |
Relay: electromagnetic | Transfer Multisort Elektronik |
SAFETY RELAY 24V 6A 4NO+4NC TH | TTI Europe |
Panasonic PCB Safety Relay SF4D, 4NO + 4NC, 24V, 1.15kOhm, 6A | Distrelec |
Relay, Safety, 4Pst-No, Nc, 250Vac, 6A | Newark Electronics |
RELAY, SAFETY, 4PST-NO, NC, 250VAC, 6A | element14 |
Relay, 6 A @ 250 VAC, 30 VDC, 250 VAC, 30 VDC @ 6 A, 4NO/4NC, 1.152 Ohms | Panasonic Electronic Components SF4D-DC24V | RS Americas |
Relay,Sfty,4PST-NO 4PST-NC,6A,24DC | RS |
Electromechanical Safety Relay 4PST-NO/DPST-NC 6A 24VDC PC Pin Through Hole Carton/Case | Avnet America |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a SF4D-DC24V?
Additional datasheets, footprints and schematics for SF4D-DC24V are listed on our Part Details page. You can also find images and similar parts to SF4D-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF4D-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF4D-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF4D-DC24V fall under?
The SF4D-DC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Safety Relays > SF Series Relays Double Contact Type.
Can I view similar or alternative parts?
You can view similar parts to SF4D-DC24V when available in the SF Series Relays Double Contact Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF4D-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the SF4D-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF4D-DC24V have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Distrelec, Newark Electronics and element14 have stock available or on a lead time for SF4D-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF4D-DC24V often in real-time on the comparison pages.
What if I can't find stock of SF4D-DC24V?
You can fill out our help required form which you can use to request a quote for SF4D-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.