Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.90
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.03
|
547
in stock
|
Buy Now | |
Distrelec
from US$36.66
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$42.98
|
60
in stock
|
Buy Now | |
element14
from US$32.64
|
60
in stock
|
Buy Now | |
Farnell
from US$32.46
|
60
in stock
|
Buy Now | |
RS Americas
from US$36.77
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$44.10
|
8
in stock
|
Buy Now | |
Avnet America
-
|
15
in stock
|
Buy Now | |
TTI Europe
from US$27.69
|
-
|
Buy Now | |
Relay Specialties
from US$27.59
|
-
|
Buy Now |
Coil Voltage | 12 V DC |
---|---|
Contact Arrangement | 4 Form A 4 Form B |
Protective Construction | Sealed Type |
Terminal Type | PC board type |
Nominal Operating Power | 500mW |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 15%V or more of Nominal coil voltage (Initial) |
Max. Switching Voltage | 250V AC/30V DC |
Minimum (For Reference) | 100mA 5V DC |
Max. Switching Current | 6A AC/6A DC |
Contact Material | Au-flashed AgSnO2 type |
Expected Life: Mechanical | 1x10^7 |
Expected Life: Electrical | 1x10^5 |
Breakdown Voltage (Contact-Contact) (Initial) | 1300Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 2500Vrms |
Ambient Temperature | -40deg to +70deg |
Operating Function | Single side stable |
Packing Quantity; Inner Carton (Pcs.) | 20pcs. |
Packing Quantity; Outer Carton (Pcs.) | 200 pcs. |
Relay: electromagnetic | Transfer Multisort Elektronik |
Panasonic PCB Safety Relay SF4D, 4NO + 4NC, 12V, 288Ohm, 6A | Distrelec |
Relay, Safety, 4Pst-No, Nc, 250Vac, 6A | Newark Electronics |
RELAY, SAFETY, 4PST-NO, NC, 250VAC, 6A | element14 |
RELAY SAFETY 8PST 6A 12V | Panasonic Electronic Components SF4D-DC12V | RS Americas |
RELAY SF4D 12V 4NO/NC F.O.C | RS |
SF SERIES POWER RELAY 12V | Avnet America |
SAFETY RELAY 4PST 6A 12V | TTI Europe |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a SF4D-DC12V?
Additional datasheets, footprints and schematics for SF4D-DC12V are listed on our Part Details page. You can also find images and similar parts to SF4D-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF4D-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF4D-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF4D-DC12V fall under?
The SF4D-DC12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Safety Relays > SF Series Relays Double Contact Type.
Can I view similar or alternative parts?
You can view similar parts to SF4D-DC12V when available in the SF Series Relays Double Contact Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF4D-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the SF4D-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF4D-DC12V have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SF4D-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF4D-DC12V often in real-time on the comparison pages.
What if I can't find stock of SF4D-DC12V?
You can fill out our help required form which you can use to request a quote for SF4D-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.