Status: | Unknown |
---|---|
Series: | SF4D Series |
RoHS: | Unknown |
Contact Configuration | 4PST-NO 4PST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SF4D Series |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 120% |
Coil Resistance | 1.152kohm |
Coil Type | DC Monostable |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 6A |
Contact Voltage AC Max | 440V |
Contact Voltage DC Max | 24V |
Current Rating | 6A |
DC Coil Power | 500mW |
External Depth | 16.5mm |
External Height | 53.3mm |
External Length / Height | 53.3mm |
External Width | 25mm |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Power Consumption | 500mW |
Relay Type | General Purpose |
Supply Voltage | 24V |
Switch Current Max | 20A |
Switching Current Max | 20A |
Flat poled safety relays with forced contacts. Application: Safety and automation technology, machine controls. | Conrad |
RELAY SF4D 24V 4NO/NC F.O.C | RS |
Where can I find additional details, specifications and documents for a SF4-D-24?
Additional datasheets, footprints and schematics for SF4-D-24 are listed on our Part Details page. You can also find images and similar parts to SF4-D-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF4-D-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF4-D-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF4-D-24 fall under?
The SF4-D-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SF4-D-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF4-D-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SF4-D-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF4-D-24 have stock available?
Authorised distributors including Conrad and RS have stock available or on a lead time for SF4-D-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF4-D-24 often in real-time on the comparison pages.
What if I can't find stock of SF4-D-24?
You can fill out our help required form which you can use to request a quote for SF4-D-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.