SF4D18D Relays by Panasonic

SAFETY RELAY, 4PST-NO/NC, 18VDC, 6A, THT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.38

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$22.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

SAFETY RELAY 18V | TTI Europe
MATSF4D18D | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SF4D18D?

Additional datasheets, footprints and schematics for SF4D18D are listed on our Part Details page. You can also find images and similar parts to SF4D18D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SF4D18D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF4D18D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SF4D18D fall under?

The SF4D18D is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to SF4D18D when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SF4D18D you can contact the distributor directly for product support, shipping queries etc.

Is the SF4D18D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SF4D18D have stock available?

Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for SF4D18D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SF4D18D often in real-time on the comparison pages.

What if I can't find stock of SF4D18D?

You can fill out our help required form which you can use to request a quote for SF4D18D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay