Status: | Unknown |
---|---|
Series: | SF3 Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | 3PST-NO SPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SF3 Series |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | IEC UL |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a SF3-24V?
Additional datasheets, footprints and schematics for SF3-24V are listed on our Part Details page. You can also find images and similar parts to SF3-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF3-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF3-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF3-24V fall under?
The SF3-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SF3-24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF3-24V you can contact the distributor directly for product support, shipping queries etc.
Is the SF3-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF3-24V have stock available?
There is no stock from authorised distributors for SF3-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF3-24V often in real-time on the comparison pages.
What if I can't find stock of SF3-24V?
You can fill out our help required form which you can use to request a quote for SF3-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.