SF2D12D Relays by Panasonic

SAFETY RELAY, DPST, 12VDC, 6A, THT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.92

Distributor Stock
Logo for Conrad
Conrad
from US$31.70
71
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$15.92
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Coil nominal voltage: 12 V DC | Conrad
SAFETY RELAY 12V | TTI Europe
Safety-Relay, 2-Form-A, 2-Form-B, Single side stable, THT | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SF2D12D?

Additional datasheets, footprints and schematics for SF2D12D are listed on our Part Details page. You can also find images and similar parts to SF2D12D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SF2D12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2D12D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SF2D12D fall under?

The SF2D12D is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to SF2D12D when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SF2D12D you can contact the distributor directly for product support, shipping queries etc.

Is the SF2D12D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SF2D12D have stock available?

Authorised distributors including Conrad, TTI Europe and Avnet Abacus have stock available or on a lead time for SF2D12D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SF2D12D often in real-time on the comparison pages.

What if I can't find stock of SF2D12D?

You can fill out our help required form which you can use to request a quote for SF2D12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay