Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Performance Level | PL c |
---|---|
Safety Curtain Category | Level 2 |
Safety Integrity Level | SIL1 |
No. of Beams | 20 |
Protection Height | 400mm |
Sensing Range Max | 3m |
Beam Spacing | 20mm |
Control Output Type | NPN |
RoHS Compliant | Yes |
Type 2 Ultra-slim safety Light curtaIn, Hand Type, 400mm, NPN | Panasonic Industrial Automation SF2C-H20-N | RS Americas |
Light Curtain, Npn, 3M, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a SF2C-H20-N?
Additional datasheets, footprints and schematics for SF2C-H20-N are listed on our Part Details page. You can also find images and similar parts to SF2C-H20-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF2C-H20-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2C-H20-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF2C-H20-N fall under?
The SF2C-H20-N is listed under Automation & Process Control > Machine Safety > Safety Light Curtains.
Can I view similar or alternative parts?
You can view similar parts to SF2C-H20-N when available in the Safety Light Curtains range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF2C-H20-N you can contact the distributor directly for product support, shipping queries etc.
Is the SF2C-H20-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SF2C-H20-N have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for SF2C-H20-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF2C-H20-N often in real-time on the comparison pages.
What if I can't find stock of SF2C-H20-N?
You can fill out our help required form which you can use to request a quote for SF2C-H20-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.