Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.98
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.17
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$23.71
|
99
in stock
|
Buy Now | |
Avnet America
from US$20.38
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$26.17
|
81
in stock
|
Buy Now | |
element14
from US$24.86
|
-
|
Buy Now | |
Richardson RFPD
from US$17.50
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMA FEMALE TO MALE ADAPTER INDIVIDUAL BAG | Heilind Electronics Asia |
Sma Female To Male Adapter |Amphenol Sv Microwave SF2997-6003 | Newark Electronics |
SMA Female to Male Adapter | Avnet America |
RF COAX ADAPTER, SMA PLUG-JACK, 50 OHM | Farnell |
Where can I find additional details, specifications and documents for a SF2997-6003?
Additional datasheets, footprints and schematics for SF2997-6003 are listed on our Part Details page. You can also find images and similar parts to SF2997-6003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF2997-6003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2997-6003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF2997-6003 fall under?
The SF2997-6003 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF2997-6003 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF2997-6003 you can contact the distributor directly for product support, shipping queries etc.
Is the SF2997-6003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF2997-6003 have stock available?
Authorised distributors including Heilind Electronics Asia, Newark Electronics, Avnet America, Heilind Electronics and element14 have stock available or on a lead time for SF2997-6003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF2997-6003 often in real-time on the comparison pages.
What if I can't find stock of SF2997-6003?
You can fill out our help required form which you can use to request a quote for SF2997-6003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.