Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.12
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$41.12
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$41.12
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$33.51
|
-
|
Buy Now | |
Avnet America
from US$19.53
|
-
|
Buy Now | |
element14
from US$19.62
|
-
|
Buy Now | |
Richardson RFPD
from US$23.63
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
SMA MALE TO MALE ADAPTER INDIVIDUAL BAG | Heilind Electronics Asia |
Rf Coax Adapter, Sma-Sma Plug, 50 Ohm | Newark Electronics |
SMA Male to Male Adapter | Avnet America |
Where can I find additional details, specifications and documents for a SF2993-6001.?
Additional datasheets, footprints and schematics for SF2993-6001. are listed on our Part Details page. You can also find images and similar parts to SF2993-6001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF2993-6001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2993-6001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF2993-6001. fall under?
The SF2993-6001. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF2993-6001. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF2993-6001. you can contact the distributor directly for product support, shipping queries etc.
Is the SF2993-6001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF2993-6001. have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SF2993-6001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF2993-6001. often in real-time on the comparison pages.
What if I can't find stock of SF2993-6001.?
You can fill out our help required form which you can use to request a quote for SF2993-6001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.