Status: | Unknown |
---|---|
Series: | Slimline Series |
RoHS: | Unknown |
Prices starting from US$6.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.73
|
2,493
in stock
|
Buy Now | |
Schukat Electronic
from US$6.96
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.85
|
1,844
in stock
|
Buy Now | |
Newark Electronics
from US$21.08
|
517
in stock
|
Buy Now | |
element14
from US$14.64
|
401
in stock
|
Buy Now | |
Farnell
from US$23.45
|
401
in stock
|
Buy Now | |
Distrelec
from US$17.68
|
197
in stock
|
Buy Now | |
Avnet America
from US$8.68
|
-
|
Buy Now | |
RS Americas
from US$29.86
|
-
|
Buy Now | |
Sager
from US$16.98
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 35dBA |
Flow Rate - Imperial | 30cu.ft/min |
Flow Rate - Metric | 0.85m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 90mA |
Product Range | Slimline Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
External Height | 80mm |
External Width | 80mm |
Frame Dimensions | 80mm x 80mm x 38mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 18W |
Speed Range Max | 2750rpm |
Axial Fan, 80Mm, 230Vac, 90Ma | Newark Electronics |
FAN, 80MM, 230VAC, 23CFM, 31DBA | element14 |
Where can I find additional details, specifications and documents for a SF23080A/2083HSL.GN?
Additional datasheets, footprints and schematics for SF23080A/2083HSL.GN are listed on our Part Details page. You can also find images and similar parts to SF23080A/2083HSL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF23080A/2083HSL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF23080A/2083HSL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF23080A/2083HSL.GN fall under?
The SF23080A/2083HSL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to SF23080A/2083HSL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF23080A/2083HSL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the SF23080A/2083HSL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF23080A/2083HSL.GN have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SF23080A/2083HSL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF23080A/2083HSL.GN often in real-time on the comparison pages.
What if I can't find stock of SF23080A/2083HSL.GN?
You can fill out our help required form which you can use to request a quote for SF23080A/2083HSL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.