Status: | Unknown |
---|---|
Series: | SF2 Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPST-NO DPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 6A |
Product Range | SF2 Series |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA SEV TUV UL |
Coil Current | 41.7mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 120% |
Coil Resistance | 288ohm |
Coil Type | DC Monostable |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 6A |
Contact Voltage AC Max | 440V |
Contact Voltage DC Max | 30V |
Current Rating | 10A |
DC Coil Power | 500mW |
External Depth | 16.5mm |
External Height | 53.3mm |
External Length / Height | 53.3mm |
External Width | 25mm |
Nom Operating Power | 500mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Power Consumption | 500mW |
Relay Type | General Purpose |
Switch Current Max | 20A |
Where can I find additional details, specifications and documents for a SF2-12V?
Additional datasheets, footprints and schematics for SF2-12V are listed on our Part Details page. You can also find images and similar parts to SF2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF2-12V fall under?
The SF2-12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SF2-12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the SF2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF2-12V have stock available?
There is no stock from authorised distributors for SF2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF2-12V often in real-time on the comparison pages.
What if I can't find stock of SF2-12V?
You can fill out our help required form which you can use to request a quote for SF2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.