Status: | Unknown |
---|---|
Series: | SFx Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
21,144
in stock
|
Buy Now | |
element14
from US$0.26
|
126,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
104,948
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
10,013
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 3.4V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2 Pin, 2Pins |
Product Range | SFx Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Axial Leaded |
DIODE, FAST, 1A, 1600V, SOD57 | element14 |
Avalanche Diode, 1A, 1.6Kv, Sod-57 | Newark Electronics |
ULTRAFAST-DIODE 1A 1600V SOD-57 | Rutronik |
Diode 1600 V 1A Through Hole SOD-57 | Future Electronics |
Diode Switching 1.6KV 1A 2-Pin SOD-57 T/R | EBV Elektronik |
1.0 A 1.6KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a SF1600-TR?
Additional datasheets, footprints and schematics for SF1600-TR are listed on our Part Details page. You can also find images and similar parts to SF1600-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1600-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1600-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1600-TR fall under?
The SF1600-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SF1600-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1600-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SF1600-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1600-TR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Chip One Stop have stock available or on a lead time for SF1600-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1600-TR often in real-time on the comparison pages.
What if I can't find stock of SF1600-TR?
You can fill out our help required form which you can use to request a quote for SF1600-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.