Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$90.29
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$80.87
|
41
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$104.65
|
37
in stock
|
Buy Now | |
element14
from US$91.92
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$104.65
|
12
in stock
|
Buy Now | |
Avnet America
from US$51.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | 2.92mm Coaxial |
Convert From Gender | Plug |
Convert To Coax Type | 2.92mm Coaxial |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Rf Adapter, 2.92Mm Plug- Jack, 50 Ohm | Newark Electronics |
2.92MM MALE TO FEMALE ADAPTER INDIVIDUAL BAG | Heilind Electronics Asia |
RF ADAPTER, 2.92MM IAL PLUG-JACK, 50 OHM | element14 |
RF / Coaxial Adapter, 2.92mm Coaxial, Plug, 2.92mm Coaxial, Jack, Straight Adapter, 50 ohm | Avnet America |
Where can I find additional details, specifications and documents for a SF1597-6003?
Additional datasheets, footprints and schematics for SF1597-6003 are listed on our Part Details page. You can also find images and similar parts to SF1597-6003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1597-6003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1597-6003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1597-6003 fall under?
The SF1597-6003 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF1597-6003 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1597-6003 you can contact the distributor directly for product support, shipping queries etc.
Is the SF1597-6003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1597-6003 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics Asia, element14, Farnell and Heilind Electronics have stock available or on a lead time for SF1597-6003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1597-6003 often in real-time on the comparison pages.
What if I can't find stock of SF1597-6003?
You can fill out our help required form which you can use to request a quote for SF1597-6003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.