Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$88.48
|
No stock
|
Buy Now | |
Electro Enterprises
from US$69.45
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$102.65
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$82.57
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$102.65
|
5
in stock
|
Buy Now | |
Avnet America
from US$50.24
|
-
|
Buy Now | |
element14
from US$89.10
|
-
|
Buy Now | |
Richardson RFPD
from US$56.50
|
-
|
Buy Now |
Convert From Coax Type | 2.92mm Coaxial |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | 2.92mm Coaxial |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
2.92MM MALE TO MALE ADAPTER INDIVIDUAL BAG | Heilind Electronics Asia |
Rf Adapter, 2.92Mm-2.92Mm Plug, 50 Ohm | Newark Electronics |
RF / Coaxial Adapter, 2.92mm Coaxial, Plug, 2.92mm Coaxial, Plug, Straight Adapter, 50 ohm | Avnet America |
RF ADAPTER, 2.92MM IAL PLUG-PLUG, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a SF1593-6000.?
Additional datasheets, footprints and schematics for SF1593-6000. are listed on our Part Details page. You can also find images and similar parts to SF1593-6000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1593-6000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1593-6000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1593-6000. fall under?
The SF1593-6000. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF1593-6000. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1593-6000. you can contact the distributor directly for product support, shipping queries etc.
Is the SF1593-6000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1593-6000. have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Newark Electronics, Heilind Electronics and Avnet America have stock available or on a lead time for SF1593-6000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1593-6000. often in real-time on the comparison pages.
What if I can't find stock of SF1593-6000.?
You can fill out our help required form which you can use to request a quote for SF1593-6000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.