Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$96.51
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$111.97
|
36
in stock
|
Buy Now | |
Electro Enterprises
from US$54.84
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$111.97
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$70.00
|
-
|
Buy Now | |
Avnet America
from US$54.81
|
-
|
Buy Now | |
element14
from US$97.19
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | 2.92mm Coaxial |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | 2.92mm Coaxial |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
2.92MM FEMALE TO FEMALE ADAPTER | Heilind Electronics Asia |
Rf Adapter, 2.92Mm-2.92Mm Jack, 50 Ohm | Newark Electronics |
RF / Coaxial Adapter, 2.92mm Coaxial, Jack, 2.92mm Coaxial, Jack, Straight Adapter, 50 ohm | Avnet America |
RF ADAPTER, 2.92MM IAL JACK-JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a SF1590-6000.?
Additional datasheets, footprints and schematics for SF1590-6000. are listed on our Part Details page. You can also find images and similar parts to SF1590-6000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1590-6000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1590-6000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1590-6000. fall under?
The SF1590-6000. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF1590-6000. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1590-6000. you can contact the distributor directly for product support, shipping queries etc.
Is the SF1590-6000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1590-6000. have stock available?
Authorised distributors including Heilind Electronics Asia, Electro Enterprises, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for SF1590-6000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1590-6000. often in real-time on the comparison pages.
What if I can't find stock of SF1590-6000.?
You can fill out our help required form which you can use to request a quote for SF1590-6000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.